TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5900121-2

Description
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5900121-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5900121-2
Connector Hardware, Mounts, Locks & Retainers 5900121-2
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Hook
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A106315-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106315-ND
Rectangular Connector Accessories A106315-ND
Connector Hook For D3 Series

Connector Hook For D3 Series

Buy Now Datasheet
PCB Connector Accessories - 7064519P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7064519P
PCB Connector Accessories 7064519P
Hook,Small,Hanging,D ynamic D-3

Hook,Small,Hanging,Dynamic D-3

Supplier's Site
PCB Connector Accessories - 1650674 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1650674
PCB Connector Accessories 1650674
Hook,Small,Hanging,D ynamic D-3

Hook,Small,Hanging,Dynamic D-3

Supplier's Site
PCB Connector Accessories - 7064519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7064519
PCB Connector Accessories 7064519
Hook,Small,Hanging,D ynamic D-3

Hook,Small,Hanging,Dynamic D-3

Supplier's Site
Dynamic D-3 Free Hanging Hook Small Te Connectivity - 22R8421 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Free Hanging Hook Small Te Connectivity
22R8421
Dynamic D-3 Free Hanging Hook Small Te Connectivity 22R8421
DYNAMIC D-3 FREE HANGING HOOK SMALL

DYNAMIC D-3 FREE HANGING HOOK SMALL

Supplier's Site Datasheet
Dynamic D-3 Free Hanging Hook Amp - Te Connectivity - 42AJ5084 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Free Hanging Hook Amp - Te Connectivity
42AJ5084
Dynamic D-3 Free Hanging Hook Amp - Te Connectivity 42AJ5084
DYNAMIC D-3 FREE HANGING HOOK

DYNAMIC D-3 FREE HANGING HOOK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5900121-2 A106315-ND 7064519P 22R8421
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories PCB Connector Accessories Dynamic D-3 Free Hanging Hook Small Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers