TE Connectivity Card Edge Connectors 583861-7

Description
10 POS. TWIN LEAF 100 C/L
Request a Quote Datasheet
Description
10 POS. TWIN LEAF 100 C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 583861-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
583861-7
Card Edge Connectors 583861-7
10 POS. TWIN LEAF 100 C/L

10 POS. TWIN LEAF 100 C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
583861-7
Card Edge Connectors 583861-7
Card Edge Connectors

Card Edge Connectors

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 583861-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
583861-7
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 583861-7
10 POS. TWIN LEAF 100 C/L

10 POS. TWIN LEAF 100 C/L

Buy Now
Singapore, Singapore
5A Electronic Connector
340-583861-7
5A Electronic Connector 340-583861-7
10 Pos 2.54mm Pitch Female Header, 5A, UL94 V-0 Product overview: 583861-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-583861-7 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Pitch Female Header, 5A, UL94 V-0 Product overview: 583861-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-583861-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connector Housings - A114066-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
A114066-ND
Card Edge Connector Housings A114066-ND
"20 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

"20 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

Buy Now Datasheet
Card Edge Connectors - Housings - 583861-7 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
583861-7
Card Edge Connectors - Housings 583861-7
CONN CARDEDGE HSG 20POS .100 BLK

CONN CARDEDGE HSG 20POS .100 BLK

Supplier's Site Datasheet
Card Edge Connector Housings - 583861-7 - ODG (Origin Data Global)
Shenzhen, China
Card Edge Connector Housings
583861-7
Card Edge Connector Housings 583861-7
CONN CARDEDGE HSG 20POS .100 BLK

CONN CARDEDGE HSG 20POS .100 BLK

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583861-7 583861-7 340-583861-7 A114066-ND 583861-7 583861-7
Product Name Card Edge Connectors Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 5A Electronic Connector Card Edge Connector Housings Card Edge Connectors - Housings Card Edge Connector Housings
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details