NorComp D-Sub Connector Assemblies 581-M09-213L462

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-581-M09-213L462-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-581-M09-213L462-ND
D-Sub Connector Assemblies 37-581-M09-213L462-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, R/a Rcpt, 9Pos, Solder; D Sub Connector Type Norcomp - 31AJ9740 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, R/a Rcpt, 9Pos, Solder; D Sub Connector Type Norcomp
31AJ9740
Micro-D Sub Conn, R/a Rcpt, 9Pos, Solder; D Sub Connector Type Norcomp 31AJ9740
MICRO-D SUB CONN, R/A RCPT, 9POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:581 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

MICRO-D SUB CONN, R/A RCPT, 9POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:581 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-581-M09-213L462-ND 31AJ9740
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, R/a Rcpt, 9Pos, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99355-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
PwrBlade ® - 51915-036LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details