15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO-D SUB CONN, R/A RCPT, 15POS/SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:581 M Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-581-M15-213L461-ND | 31AJ9743 |
| Product Name | D-Sub Connector Assemblies | Micro-D Sub Conn, R/a Rcpt, 15Pos/solder; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 60 volts |