High Voltage Plug, Male, 20kV, 16AWG, Solder, Tin Product overview: 5-861610-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20kV, Electronic Connector, LGH Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 441-5-861610-3 can be used for catalog matching and distributor lookup.
1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects -LGH Connectors
Package: Bulk
Product Status: Active
Style: LGH
Connector Type: Plug
Shape: Cylindrical
Voltage: 20kVDC
Mounting Type: Free Hanging (In-Line)
Base Product Number: 861610
CIRCULAR CONNECTOR, PLUG, 1POS, CABLE; Product Range:LGH Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-861610-3 | 441-5-861610-3 | A104661-ND | 52K3772 | |
| Product Name | Power Connectors | 20kV Electronic Connector | LGH Connectors | Connectors, Interconnects -LGH Connectors | Circular Connector, Plug, 1Pos, Cable; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 20000 volts | 20000 volts | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |