NorComp D-Sub Connector Assemblies 580-M15-103L001

Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M15-103L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M15-103L001-ND
D-Sub Connector Assemblies 37-580-M15-103L001-ND
15 Position D-Type, Micro-D Plug, Male Pins Connector

15 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1341184-580-M15-103L001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1341184-580-M15-103L001
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1341184-580-M15-103L001
Win Source Part Number: 1341184-580-M15-103L 001 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 580 Number of Positions: 15 Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Contact Form: Machined Wire Gauge: 26 AWG Contact Material: Brass Connector Style: D-Type, Micro-D Voltage Rating: 60VDC Material Flammability Rating: UL94 V-0 Standard Package: 90 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Zinc Alloy, Nickel Plated Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: NorComp Inc. Base Product Number: 580-M15

Win Source Part Number: 1341184-580-M15-103L001
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 580
Number of Positions: 15
Color: Black
Features: Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Form: Machined
Wire Gauge: 26 AWG
Contact Material: Brass
Connector Style: D-Type, Micro-D
Voltage Rating: 60VDC
Material Flammability Rating: UL94 V-0
Standard Package: 90
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Zinc Alloy, Nickel Plated
Dielectric Material: Liquid Crystal Polymer (LCP)
Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: NorComp Inc.
Base Product Number: 580-M15

Buy Now Datasheet
Connectors - 580-M15-103L001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
Micro-D Sub Conn, Plug, 15Pos/solder Cup; D Sub Connector Type Norcomp - 31AJ9721 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 15Pos/solder Cup; D Sub Connector Type Norcomp
31AJ9721
Micro-D Sub Conn, Plug, 15Pos/solder Cup; D Sub Connector Type Norcomp 31AJ9721
MICRO-D SUB CONN, PLUG, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-580-M15-103L001-ND 1341184-580-M15-103L001 580-M15-103L001 31AJ9721
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors Micro-D Sub Conn, Plug, 15Pos/solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 60 volts 60 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details