9 Position D-Type, Micro-D Plug, Male Pins Connector
Norcomp 580-M09-103L002 D-Sub Connector
MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-580-M09-103L002-ND | 2530163 | 31AJ9714 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | Panel Mount | |
| Voltage Rating | 60 volts | ||
| Current Rating | 2.0 amps |