TE Connectivity Inline Module Sockets 5822134-3

Description
72 Position SIMM RAM Socket Through Hole, 22° Angle
Request a Quote Datasheet
Description
72 Position SIMM RAM Socket Through Hole, 22° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - 5822134-3-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
5822134-3-ND
Inline Module Sockets 5822134-3-ND
72 Position SIMM RAM Socket Through Hole, 22° Angle

72 Position SIMM RAM Socket Through Hole, 22° Angle

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 5822134-3 - 766288-5822134-3 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 5822134-3
766288-5822134-3
Memory Connectors - Inline Module Sockets - 5822134-3 766288-5822134-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766288-5822134-3 Series: Micro-Edge Packaging: Tube Number of Positions: 72 Features: Board Guide, Latches Contact Finish: Tin Contact Finish Thickness: 200μin (5.08μm) Connector Style: SIMM Mounting: Through Hole, 22° Angle Mounting Feature: Normal, Standard - Top Memory Type: RAM Standards: MO-116 Family Name: 5822134 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 15-82-0675; Introduction Date: January 07, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766288-5822134-3
Series: Micro-Edge
Packaging: Tube
Number of Positions: 72
Features: Board Guide, Latches
Contact Finish: Tin
Contact Finish Thickness: 200μin (5.08μm)
Connector Style: SIMM
Mounting: Through Hole, 22° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: RAM
Standards: MO-116
Family Name: 5822134
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 15-82-0675;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Card Edge Connectors - 5822134-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5822134-3
Card Edge Connectors 5822134-3
72 ME .050 L/P M/L PB-FREE

72 ME .050 L/P M/L PB-FREE

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5822134-3
Card Edge Connectors 5822134-3
Card Edge Connectors

Card Edge Connectors

Buy Now
72 Me .050 L/p M/l Pb-Free Amp - Te Connectivity - 76AC9391 - Newark, An Avnet Company
Chicago, IL, United States
72 Me .050 L/p M/l Pb-Free Amp - Te Connectivity
76AC9391
72 Me .050 L/p M/l Pb-Free Amp - Te Connectivity 76AC9391
72 ME .050 L/P M/L PB-FREE

72 ME .050 L/P M/L PB-FREE

Supplier's Site
Inline Module Sockets - 5822134-3 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
5822134-3
Inline Module Sockets 5822134-3
CONN SKT SIMM 72POS PCB

CONN SKT SIMM 72POS PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5822134-3-ND 766288-5822134-3 5822134-3 76AC9391 5822134-3
Product Name Inline Module Sockets Memory Connectors - Inline Module Sockets - 5822134-3 Card Edge Connectors 72 Me .050 L/p M/l Pb-Free Amp - Te Connectivity Inline Module Sockets
Mounting Through Hole Through Hole, 22° Angle Through Hole
Unlock Full Specs
to access all available technical data