DIN Panel Mount Connector, 5 contacts at 180°, PC terminals
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
5 Position Circular Connector Receptacle, Female Sockets Solder
CONNECTOR, CONNECTOR,CIRCULAR DIN,PCB MOUNT,RECEPT,5 CONTACTS,SKT,PC TAIL TERMINAL ROHS COMPLIANT: NO
DIN Connectors PC BOARD DIN RECEPT
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57NC5FX | SC1988-ND | 57NC5FX | 95B1015 | 787-57NC5FX |
| Product Name | DIN Panel Mount | Circular Connector Assemblies | Audio & Video Connectors | Connector, Connector,circular Din,pcb Mount,recept,5 Contacts,skt,pc Tail Terminal Rohs Compliant Switchcraft/conxall | DIN Connectors PC BOARD DIN RECEPT |
| Connector Type | Audio / Video | Receptacle, Female Sockets | Audio / Video | Circular / Cylindrical Connectors | DIN Connector |
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 34 volts | 34 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |