9 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 37-580-M09-103L001-ND | 31AJ9713 |
Product Name | D-Sub Connector Assemblies | Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Norcomp |
Connector Type | D-Sub Connector | D-Sub Connector |
Mounting | Panel Mount | Panel Mount |
Voltage Rating | 60 volts | |
Current Rating | 2.0 amps |