Anderson Power Products Silver Plated Wire Contacts, 12 to 10 AWG 5915

Description
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet
Description
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts, 12 to 10 AWG - 5915 - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts, 12 to 10 AWG
5915
Silver Plated Wire Contacts, 12 to 10 AWG 5915
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50

Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
5915
Contacts 5915
PP75-CNT-#10-12 AWG

PP75-CNT-#10-12 AWG

Buy Now
Swedesboro, NJ, United States
Power Connectors
5915
Power Connectors 5915
PP75 SB50 CON 10/12

PP75 SB50 CON 10/12

Buy Now
Blade Type Power Connector Contacts - 2243-5915-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-5915-ND
Blade Type Power Connector Contacts 2243-5915-ND
Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products - 41AH6203 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products
41AH6203
Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products 41AH6203
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5915 5915 2243-5915-ND 41AH6203
Product Name Silver Plated Wire Contacts, 12 to 10 AWG Contacts Blade Type Power Connector Contacts Contact, Pin, 12-10Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers