TE Connectivity PCB D-Sub Connectors 5917334-7

Description
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic, Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic, Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5917334-7 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5917334-7
PCB D-Sub Connectors 5917334-7
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic, Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Shell Material : Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 12
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Panel Thickness : 2.01 MM  [.079 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic, Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Latches
  • Mounting Angle : Vertical
  • Mounting Hole Diameter (MM) : 2.88
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 9

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Connector Type : Header
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Centronics Connectors - 5917334-7-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5917334-7-ND
Centronics Connectors 5917334-7-ND
50 Position Receptacle Connector Panel Mount, Through Hole Solder

50 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Champ 050-2 Rec Hdr Assy V 50P / Te Connectivity/amp Brand Amp - Te Connectivity - 76AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050-2 Rec Hdr Assy V 50P / Te Connectivity/amp Brand Amp - Te Connectivity
76AC9408
Champ 050-2 Rec Hdr Assy V 50P / Te Connectivity/amp Brand Amp - Te Connectivity 76AC9408
CHAMP 050-2 REC HDR ASSY V 50P / TE Connectivity/Amp Brand

CHAMP 050-2 REC HDR ASSY V 50P / TE Connectivity/Amp Brand

Supplier's Site
Champ 050-2 Rec Hdr Assy V 50P Amp - Te Connectivity - 19R3395 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050-2 Rec Hdr Assy V 50P Amp - Te Connectivity
19R3395
Champ 050-2 Rec Hdr Assy V 50P Amp - Te Connectivity 19R3395
CHAMP 050-2 REC HDR ASSY V 50P

CHAMP 050-2 REC HDR ASSY V 50P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5917334-7 5917334-7-ND 76AC9408
Product Name PCB D-Sub Connectors Centronics Connectors Champ 050-2 Rec Hdr Assy V 50P / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data