ABB AB Lugs 5816806

Description
STD BRL, 250 W, 1 HOLE, 3/8 BLT
Request a Quote Datasheet
Description
STD BRL, 250 W, 1 HOLE, 3/8 BLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 6308-5816806-ND - DigiKey
Thief River Falls, MN, United States
STD BRL, 250 W, 1 HOLE, 3/8 BLT

STD BRL, 250 W, 1 HOLE, 3/8 BLT

Buy Now Datasheet
Std Brl 250 W 1 Hole 3/8 Blt Abb - Thomas & Betts - 99H8254 - Newark, An Avnet Company
Chicago, IL, United States
Std Brl 250 W 1 Hole 3/8 Blt Abb - Thomas & Betts
99H8254
Std Brl 250 W 1 Hole 3/8 Blt Abb - Thomas & Betts 99H8254
STD BRL 250 W 1 HOLE 3/8 BLT

STD BRL 250 W 1 HOLE 3/8 BLT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-5816806-ND 99H8254
Product Name Lugs Std Brl 250 W 1 Hole 3/8 Blt Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details