NorComp D-Sub Connector Assemblies 580-M25-103L001

Description
25 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M25-103L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M25-103L001-ND
D-Sub Connector Assemblies 37-580-M25-103L001-ND
25 Position D-Type, Micro-D Plug, Male Pins Connector

25 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Norcomp - 31AJ9729 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Norcomp
31AJ9729
Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Norcomp 31AJ9729
MICRO-D SUB CONN, PLUG, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-580-M25-103L001-ND 31AJ9729
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, Plug, 25Pos/solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 60 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details