TE Connectivity Card Guide Hardware 583661-1

Description
Body Features Primary Product Material : Nylon Dimensions Product Height : 10.66 MM  [.42 INCH ] Product Type Features Guide Hardware Accessory Type : Keying Plug Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nylon Dimensions Product Height : 10.66 MM  [.42 INCH ] Product Type Features Guide Hardware Accessory Type : Keying Plug Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Hardware - 583661-1 - TE Connectivity
Berwyn, PA, United States
Card Guide Hardware
583661-1
Card Guide Hardware 583661-1
Body Features Primary Product Material : Nylon Dimensions Product Height : 10.66 MM  [.42 INCH ] Product Type Features Guide Hardware Accessory Type : Keying Plug Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Nylon

Dimensions


  • Product Height : 10.66 MM  [.42 INCH ]

Product Type Features


  • Guide Hardware Accessory Type : Keying Plug

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Card Edge Connector Accessories - 583661-1-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
583661-1-ND
Card Edge Connector Accessories 583661-1-ND
Connector Keying Plug (On Contact) For DUO TYNE Series

Connector Keying Plug (On Contact) For DUO TYNE Series

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
583661-1
Card Edge Connectors 583661-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Duo Tyne Flag Keying Plug Rohs Compliant Amp - Te Connectivity - 91C5881 - Newark, An Avnet Company
Chicago, IL, United States
Duo Tyne Flag Keying Plug Rohs Compliant Amp - Te Connectivity
91C5881
Duo Tyne Flag Keying Plug Rohs Compliant Amp - Te Connectivity 91C5881
DUO TYNE FLAG KEYING PLUG ROHS COMPLIANT: YES

DUO TYNE FLAG KEYING PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583661-1 583661-1-ND 583661-1 91C5881
Product Name Card Guide Hardware Card Edge Connector Accessories Card Edge Connectors Duo Tyne Flag Keying Plug Rohs Compliant Amp - Te Connectivity
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connectors - 2199337-5 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
6 suppliers
Eurocard Connectors - 3-2271764-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
SIM Card Connectors - 1-1551295-9 - TE Connectivity
Specs
Connector Type PC Card Connector
Mounting Board Mount
Current Rating 0.5 amps
View Details