TE Connectivity 5-826947-0 Pin Header
TE Connectivity 5-826947-0 Pin Header
TE Connectivity 5-826947-0 Pin Header
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 50POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4838708 | 4838708P | 1641669 | A105203-ND | 08N2872 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | Btb Conn, Header, 50Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle; Right angle | ||
| Termination | Solder | Solder | Through Hole Right Angle |