"Connector Header Through Hole, Right Angle 100 position 0.100"" (2.54mm)"
50P MODU 2 PIN HDR. ROHS COMPLIANT: YES
CONN HEADER R/A 100P 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106725-ND | 15H8542 | 5-826953-0 |
| Product Name | Headers, Male Pins | 50P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |