10 Pos Card Edge Connector, 2.54mm Pitch, Receptacle, Crimp, 5A Product overview: 583718-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-583718-1 can be used for catalog matching and distributor lookup.
Twin leaf crimp housing, 2.54mm, 10P
"20 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"
CARD EDGE CONN, DUAL SIDE, 20POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
TW-LEAF CRP HSG 10 POS 100 C/L ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 583718-1 | 303-583718-1 | 1643402 | 583718-1-ND | 50F485 | 76AC9399 |
| Product Name | Card Edge Connectors | 5A Electronic Connector | Edge Connectors | Card Edge Connector Housings | Card Edge Conn, Dual Side, 20Pos, Panel; Card Edge Connector Type Amp - Te Connectivity | Tw-Leaf Crp Hsg 10 Pos 100 C/l Rohs Compliant Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Crimp | Solder | Crimp | |||
| Current Rating | 5.0 amps | |||||
| Category | Card Edge Connector | |||||
| Gender | Male / Plug; Female / Jack |