"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
TE Connectivity 5-826646-0 Pin Header
TE Connectivity 5-826646-0 Pin Header
TE Connectivity 5-826646-0 Pin Header
Wire-To-Board Connector, AMPMODU Mod II Series, Through Hole, Header, 50, 2.54 mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106455-ND | 4958420 | 4958420P | 15H8525 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 50, 2.54 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |