TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-917686-1

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Row-to-Row Spacing : 2.5 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Row-to-Row Spacing : 2.5 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-917686-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-917686-1
Rectangular Wire & Cable Connectors & Housings 5-917686-1
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Row-to-Row Spacing : 2.5 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 5.88
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 66

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 5-917686-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-917686-1
Headers & Wire Housings 5-917686-1
2.5 SIGNAL D/LOCK PLUG HSG 2P(GWT)

2.5 SIGNAL D/LOCK PLUG HSG 2P(GWT)

Buy Now
Rectangular Connector Housings - A125173-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A125173-ND
Rectangular Connector Housings A125173-ND
"2 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-917686-1 5-917686-1 A125173-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28682-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
3A Electronic Connector - 2027-102898-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers