TE Connectivity LGH Connectors 5-861610-2

Description
1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Connectors - A105510-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
A105510-ND
LGH Connectors A105510-ND
1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)

1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-5-861610-2
Electronic Connector 329-5-861610-2
Standard Circular Connector LGH, HIGH VOLTAGE PLUG Product overview: 5-861610-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-5-861610-2 can be used for catalog matching and distributor lookup.

Standard Circular Connector LGH, HIGH VOLTAGE PLUG Product overview: 5-861610-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-5-861610-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 5-861610-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5-861610-2
Power Connectors 5-861610-2
LGH, HIGH VOLTAGE PLUG

LGH, HIGH VOLTAGE PLUG

Buy Now
Swedesboro, NJ, United States
Power Connectors
5-861610-2
Power Connectors 5-861610-2
Power Connectors

Power Connectors

Buy Now
Circular Connector, Plug, 1 Position; Product Range Amp - Te Connectivity - 16M3977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1 Position; Product Range Amp - Te Connectivity
16M3977
Circular Connector, Plug, 1 Position; Product Range Amp - Te Connectivity 16M3977
CIRCULAR CONNECTOR, PLUG, 1 POSITION; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1 POSITION; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105510-ND 329-5-861610-2 5-861610-2 16M3977
Product Name LGH Connectors Electronic Connector Power Connectors Circular Connector, Plug, 1 Position; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details