NorComp D-Sub Connector Assemblies 580-M25-203L002

Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M25-203L002-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M25-203L002-ND
D-Sub Connector Assemblies 37-580-M25-203L002-ND
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp - 31AJ9734 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp
31AJ9734
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp 31AJ9734
MICRO-D SUB CONN, RCPT, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

MICRO-D SUB CONN, RCPT, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-580-M25-203L002-ND 31AJ9734
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details