25 Position D-Type, Micro-D Plug, Male Pins Connector
Norcomp 580-M25-113L001 D-Sub Connector
MICRO-D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:25Contacts;
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-580-M25-113L001-ND | 2530201 | 31AJ9731 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Micro-D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 60 volts | ||
| Current Rating | 2.0 amps |