TE Connectivity Card Edge Connector Housings 582384-9

Description
"24 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Panel Mount"
Request a Quote Datasheet
Description
"24 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Panel Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Housings - A114053-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
A114053-ND
Card Edge Connector Housings A114053-ND
"24 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Panel Mount"

"24 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Panel Mount"

Buy Now Datasheet
Duo-Tyne Flg Hsg 12 Pos. Amp - Te Connectivity - 76AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Duo-Tyne Flg Hsg 12 Pos. Amp - Te Connectivity
76AC9393
Duo-Tyne Flg Hsg 12 Pos. Amp - Te Connectivity 76AC9393
DUO-TYNE FLG HSG 12 POS.

DUO-TYNE FLG HSG 12 POS.

Supplier's Site
Duo-Tyne Flg Hsg 12 Pos. Rohs Compliant Amp - Te Connectivity - 18H6834 - Newark, An Avnet Company
Chicago, IL, United States
Duo-Tyne Flg Hsg 12 Pos. Rohs Compliant Amp - Te Connectivity
18H6834
Duo-Tyne Flg Hsg 12 Pos. Rohs Compliant Amp - Te Connectivity 18H6834
DUO-TYNE FLG HSG 12 POS. ROHS COMPLIANT: YES

DUO-TYNE FLG HSG 12 POS. ROHS COMPLIANT: YES

Supplier's Site
Card Edge Connectors - Housings - 582384-9 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
582384-9
Card Edge Connectors - Housings 582384-9
CONN CARDEDGE HSG 24POS .156 NAT

CONN CARDEDGE HSG 24POS .156 NAT

Supplier's Site Datasheet
Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount - 792-582384-9 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount
792-582384-9
Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount 792-582384-9
Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount

Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114053-ND 76AC9393 582384-9 792-582384-9
Product Name Card Edge Connector Housings Duo-Tyne Flg Hsg 12 Pos. Amp - Te Connectivity Card Edge Connectors - Housings Conn Housing RCP 12 POS 3.96mm Crimp ST Panel Mount
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details