TE Connectivity Connectors 5-87165-2

Description
LOCKING CLIP ASSY .025 SQ LP
Request a Quote Datasheet
Description
LOCKING CLIP ASSY .025 SQ LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 5-87165-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-87165-2
Connectors 5-87165-2
LOCKING CLIP ASSY .025 SQ LP

LOCKING CLIP ASSY .025 SQ LP

Buy Now
Rectangular Connector Contacts - A34242-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34242-ND
Rectangular Connector Contacts A34242-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Te Connectivity - 16M3978 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Te Connectivity
16M3978
Contact, Receptacle, 26-22Awg, Crimp; Product Range Te Connectivity 16M3978
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Connectors; Contact Size:22RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Connectors; Contact Size:22RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-87165-2 A34242-ND 16M3978
Product Name Connectors Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details