72 Position SIMM RAM Socket Through Hole, 22° Angle
MEMORY SOCKET, SIMM, 72POS; Memory / Card Type:SIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:72Contacts;
5822097-3 - 72 ME .050 L/P AU M/L PB-FREE ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5822097-3 | 5822097-3-ND | 42K7609 |
| Product Name | Card Edge Connectors | Inline Module Sockets | Memory Socket, Simm, 72Pos; Memory / Card Type Amp - Te Connectivity |
| Connector Type | Card Edge Connector |