Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 20 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-G61-10LF.
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
CONN, R/A HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 58102-G61-10LF | 609-2518-ND | 75K2717 |
| Product Name | Minitek ® | Headers, Male Pins | Conn, R/a Header, 20Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector; Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 200 volts | 200 volts |