"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
CONN HEADER R/A 2POS 3.96MM
02 MODI HDR SRRA .156CL, ROHS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-87655-2-ND | 5-87655-2 | 19R0790 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 02 Modi Hdr Srra .156Cl, Rohs Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |