NorComp D-Sub Connector Assemblies 580-M09-203L001

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M09-203L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M09-203L001-ND
D-Sub Connector Assemblies 37-580-M09-203L001-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Norcomp - 31AJ9717 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Norcomp
31AJ9717
Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Norcomp 31AJ9717
MICRO-D SUB CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

MICRO-D SUB CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-580-M09-203L001-ND 31AJ9717
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel MountRoHS Compliant: Yes
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details