"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
TE Connectivity 5-826648-0 Pin Header
TE Connectivity 5-826648-0 Pin Header
TE Connectivity 5-826648-0 Pin Header
CONN HEADER VERT 50POS 2.54MM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-826648-0-ND | 6812310 | 6812310P | 5-826648-0 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps | ||
| Number of Contacts | 50 # |