TE Connectivity Inline Module Sockets 5822138-4

Description
80 Position SIMM RAM Socket Through Hole, 22° Angle
Request a Quote Datasheet
Description
80 Position SIMM RAM Socket Through Hole, 22° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A115533-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A115533-ND
Inline Module Sockets A115533-ND
80 Position SIMM RAM Socket Through Hole, 22° Angle

80 Position SIMM RAM Socket Through Hole, 22° Angle

Buy Now Datasheet
Card Edge Connectors - 5822138-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5822138-4
Card Edge Connectors 5822138-4
80 ME .050 L/P AU M/L PB-FREE

80 ME .050 L/P AU M/L PB-FREE

Buy Now
Memory Connectors - Inline Module Sockets - 5822138-4 - 761829-5822138-4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 5822138-4
761829-5822138-4
Memory Connectors - Inline Module Sockets - 5822138-4 761829-5822138-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761829-5822138-4 Series: Micro-Edge Packaging: Tube Number of Positions: 80 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: SIMM Mounting: Through Hole, 22° Angle Mounting Feature: Normal, Standard - Top Memory Type: RAM Standards: MO-116 Family Name: 5822138 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 822138-4; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761829-5822138-4
Series: Micro-Edge
Packaging: Tube
Number of Positions: 80
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: SIMM
Mounting: Through Hole, 22° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: RAM
Standards: MO-116
Family Name: 5822138
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 822138-4;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
80 Me .050 L/p Au M/l Pb-Free Amp - Te Connectivity - 76AC9392 - Newark, An Avnet Company
Chicago, IL, United States
80 Me .050 L/p Au M/l Pb-Free Amp - Te Connectivity
76AC9392
80 Me .050 L/p Au M/l Pb-Free Amp - Te Connectivity 76AC9392
80 ME .050 L/P AU M/L PB-FREE

80 ME .050 L/P AU M/L PB-FREE

Supplier's Site
80 Me .050 L/p Au M/l Pb-Free Te Connectivity - 01P2898 - Newark, An Avnet Company
Chicago, IL, United States
80 Me .050 L/p Au M/l Pb-Free Te Connectivity
01P2898
80 Me .050 L/p Au M/l Pb-Free Te Connectivity 01P2898
80 ME .050 L/P AU M/L PB-FREE

80 ME .050 L/P AU M/L PB-FREE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115533-ND 5822138-4 761829-5822138-4 76AC9392
Product Name Inline Module Sockets Card Edge Connectors Memory Connectors - Inline Module Sockets - 5822138-4 80 Me .050 L/p Au M/l Pb-Free Amp - Te Connectivity
Mounting Through Hole Through Hole, 22° Angle
Unlock Full Specs
to access all available technical data