TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5900121-4

Description
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5900121-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5900121-4
Connector Hardware, Mounts, Locks & Retainers 5900121-4
Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hook Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Hook
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 5900121-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
5900121-4-ND
Rectangular Connector Accessories 5900121-4-ND
Connector Hook For D3 Series

Connector Hook For D3 Series

Buy Now Datasheet
Dynamic D-3 Free Hanging Hook Large Te Connectivity - 22R8422 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Free Hanging Hook Large Te Connectivity
22R8422
Dynamic D-3 Free Hanging Hook Large Te Connectivity 22R8422
DYNAMIC D-3 FREE HANGING HOOK LARGE

DYNAMIC D-3 FREE HANGING HOOK LARGE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5900121-4 5900121-4-ND 22R8422
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Dynamic D-3 Free Hanging Hook Large Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products