NorComp D-Sub Connector Assemblies 580-M25-203L001

Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M25-203L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M25-203L001-ND
D-Sub Connector Assemblies 37-580-M25-203L001-ND
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp - 31AJ9733 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp
31AJ9733
Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp 31AJ9733
MICRO-D SUB CONN, RCPT, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

MICRO-D SUB CONN, RCPT, 25POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-580-M25-203L001-ND 31AJ9733
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, Rcpt, 25Pos/solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details