Signal Contact, Crimp, Gold, Bronze, 5A, 105°C, 2.54mm Pitch Product overview: 583853-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-583853-9 can be used for catalog matching and distributor lookup.
Edge Terminal Non-Gendered 20-24 AWG Crimp Gold
CONTACT, TWIN LEAF, 24-20AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Twin Leaf Crimp Snap Connector RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-583853-9 | 583853-9-ND | 583853-9 | 94B6093 |
| Product Name | 5A Electronic Connector | Card Edge Connector Contacts | Card Edge Connectors | Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp |