TE Connectivity 5-825437-0 Pin Header
TE Connectivity 5-825437-0 Pin Header
TE Connectivity 5-825437-0 Pin Header
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
AMP FROM TE CONNECTIVITY 5-825437-0 Wire-To-Board Connector, AMPMODU MOD II Series, 50 Contacts, Header, 2.54 mm, Through Hole, 1 Rows
MODU 2 PIN HEADER ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3888291 | 3888291P | A126654-ND | 792-5-825437-0 | 15H8513 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | AMP FROM TE CONNECTIVITY 5-825437-0 Wire-To-Board Connector, AMPMODU MOD II Series, 50 Contacts, Header, 2.54 mm, Through Hole, 1 Rows | Modu 2 Pin Header Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle; Right Angle | ||
| Termination | Solder | Solder |