NorComp D-Sub Connector Assemblies 580-M15-203L002

Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-580-M15-203L002-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-580-M15-203L002-ND
D-Sub Connector Assemblies 37-580-M15-203L002-ND
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Norcomp - 31AJ9726 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Norcomp
31AJ9726
Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Norcomp 31AJ9726
MICRO-D SUB CONN, RCPT, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

MICRO-D SUB CONN, RCPT, 15POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:580 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-580-M15-203L002-ND 31AJ9726
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, Rcpt, 15Pos/solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers