TE Connectivity DC Jack Connectors 5796078-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5796078-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5796078-1
DC Jack Connectors 5796078-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 121

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 5796078-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5796078-1-ND
Blade Type Power Connector Assemblies 5796078-1-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 5796078-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5796078-1
Blade Type Power Connectors 5796078-1
CONN HDR 5POS 5.00MM R/A SLDR

CONN HDR 5POS 5.00MM R/A SLDR

Supplier's Site Datasheet
Hdr Assy,ra,keyless,5Pos Te Connectivity - 22R8419 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Assy,ra,keyless,5Pos Te Connectivity
22R8419
Hdr Assy,ra,keyless,5Pos Te Connectivity 22R8419
HDR ASSY,RA,KEYLESS,5POS

HDR ASSY,RA,KEYLESS,5POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5796078-1 5796078-1-ND 5796078-1 22R8419
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Hdr Assy,ra,keyless,5Pos Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Unlock Full Specs
to access all available technical data