"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
50P MOD2 STIFT LEI ROHS COMPLIANT: YES
CONN HEADER R/A 50POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-826651-0-ND | 15H8527 | 5-826651-0 |
| Product Name | Headers, Male Pins | 50P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |