Switchcraft, Inc. DIN Panel Mount 57GB5FX

Description
DIN Panel Mount Connector, 5 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 5 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 57GB5FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
57GB5FX
DIN Panel Mount 57GB5FX
DIN Panel Mount Connector, 5 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 5 contacts at 180°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 57GB5FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
57GB5FX
Connectors Circular, Industrial, DIN Style 57GB5FX
ROHS

ROHS

Buy Now
Audio & Video Connectors - 57GB5FX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
57GB5FX
Audio & Video Connectors 57GB5FX
5 PIN DIN FEM RECPT, RoHS

5 PIN DIN FEM RECPT, RoHS

Buy Now
Circular Connector Assemblies - SC2416-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2416-ND
Circular Connector Assemblies SC2416-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
DIN receptacle; straight; metal recessed - 70214297 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN receptacle; straight; metal recessed
70214297
DIN receptacle; straight; metal recessed 70214297
DIN receptacle; straight; metal recessed

DIN receptacle; straight; metal recessed

Supplier's Site
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7666 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
89K7666
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 89K7666
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57GB5FX 57GB5FX 57GB5FX SC2416-ND 70214297 89K7666
Product Name DIN Panel Mount Connectors Circular, Industrial, DIN Style Audio & Video Connectors Circular Connector Assemblies DIN receptacle; straight; metal recessed Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors DIN Connector Audio / Video; DIN Connector
Mounting Panel Mount Flanged Panel Mount
Voltage Rating 34 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details