Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
5 Position Circular Connector Receptacle, Female Sockets Solder
DIN CONNECTOR, RoHS
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57PC5F | 57PC5F | SC2811-ND | 57PC5F | 44F7434 |
| Product Name | DIN Right Angle PC Mount Receptacles | Circular Connector Assemblies | Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall | ||
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder Cup | ||||
| Mounting | PC Mount | Through Hole, Right Angle | PCB Mount | ||
| Connector Type | Audio / Video | Receptacle, Female Sockets | DIN Connector |