"Connector Header Through Hole 100 position 0.100"" (2.54mm)"
TE Connectivity 5-826925-0 Pin Header
TE Connectivity 5-826925-0 Pin Header
TE Connectivity 5-826925-0 Pin Header
50P MODU 2 PIN HDR.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122887-ND | 1732764P | 1614297 | 19R0733 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 50P Modu 2 Pin Hdr. Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |