Switchcraft, Inc. DIN Panel Mount 57HB3FX

Description
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 210°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 210°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 57HB3FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
57HB3FX
DIN Panel Mount 57HB3FX
DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 210°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, Female recepticle with ground contact, 5 contacts at 210°, flared solder terminals
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Audio & Video Connectors - 57HB3FX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
57HB3FX
Audio & Video Connectors 57HB3FX
3 PIN DIN FEM LKC RECPT, RoHS

3 PIN DIN FEM LKC RECPT, RoHS

Buy Now
Circular Connector Assemblies - SC2417-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2417-ND
Circular Connector Assemblies SC2417-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
DIN Receptacle; Receptacle; 3; Female; Panel Mount - 70214227 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle; Receptacle; 3; Female; Panel Mount
70214227
DIN Receptacle; Receptacle; 3; Female; Panel Mount 70214227
DIN Receptacle; Receptacle; 3; Female; Panel Mount

DIN Receptacle; Receptacle; 3; Female; Panel Mount

Supplier's Site
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7667 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
89K7667
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 89K7667
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57HB3FX 57HB3FX SC2417-ND 70214227 89K7667
Product Name DIN Panel Mount Audio & Video Connectors Circular Connector Assemblies DIN Receptacle; Receptacle; 3; Female; Panel Mount Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details