Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 32 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-G61-16LF.
"Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)"
2.00MM UNSHROUDED HDR-58102-G61-16LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 58102-G61-16LF | 609-2541-ND | 51Y7601 |
| Product Name | Minitek ® | Headers, Male Pins | 2.00Mm Unshrouded Hdr-58102-G61-16Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |