Anderson Power Products Silver Plated Wire Contacts, 12 to 10 AWG 5915-BK

Description
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Description
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silver plated Powerpole® contacts designed for wire sizes 12 to 10 AWG (3.3 to 5.3 mm²), with a high contact retention force of 50 lbf (222 N) and an average contact resistance of 0.20 milliohm. Rated for 70 amperes under UL and 40 amperes under CSA (30°C rise), with a 600 V AC/DC voltage rating. Operates from -20°C to 105°C and meets UL94 V-0 flammability requirements. Compatible with H06 insert arrangements and used in APP® SPEC Pak® High Power sealed interconnect systems.

Datasheet Summary
Powered by GS/AI

Silver plated Powerpole® contacts designed for wire sizes 12 to 10 AWG (3.3 to 5.3 mm²), with a high contact retention force of 50 lbf (222 N) and an average contact resistance of 0.20 milliohm. Rated for 70 amperes under UL and 40 amperes under CSA (30°C rise), with a 600 V AC/DC voltage rating. Operates from -20°C to 105°C and meets UL94 V-0 flammability requirements. Compatible with H06 insert arrangements and used in APP® SPEC Pak® High Power sealed interconnect systems.

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts, 12 to 10 AWG - 5915-BK - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts, 12 to 10 AWG
5915-BK
Silver Plated Wire Contacts, 12 to 10 AWG 5915-BK
Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50

Silver Plated Wire Contacts, 12 to 10 AWG and High Mating Force Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
5915-BK
Power Connectors 5915-BK
PP75 SB50 CON 10/12 BULK

PP75 SB50 CON 10/12 BULK

Buy Now
Swedesboro, NJ, United States
Contacts
5915-BK
Contacts 5915-BK
PP75-CNT-#10-12 AWG-B00387P1

PP75-CNT-#10-12 AWG-B00387P1

Buy Now
Blade Type Power Connector Contacts - 2243-5915-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-5915-BK-ND
Blade Type Power Connector Contacts 2243-5915-BK-ND
Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Blade Contact 10-12 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products - 88F4215 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products
88F4215
Contact, 12-10Awg, Crimp; Product Range Anderson Power Products 88F4215
CONTACT, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Current Rating:50ARoHS Compliant: Yes

CONTACT, 12-10AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Current Rating:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5915-BK 5915-BK 2243-5915-BK-ND 88F4215
Product Name Silver Plated Wire Contacts, 12 to 10 AWG Power Connectors Blade Type Power Connector Contacts Contact, 12-10Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products