Switchcraft, Inc. DIN Panel Mount 57GB3FX

Description
DIN Panel Mount Connector, 3 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 3 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 57GB3FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
57GB3FX
DIN Panel Mount 57GB3FX
DIN Panel Mount Connector, 3 contacts at 180° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 3 contacts at 180°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Circular Connector Assemblies - SC2076-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2076-ND
Circular Connector Assemblies SC2076-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - 57GB3FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
57GB3FX
Connectors Circular, Industrial, DIN Style 57GB3FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
57GB3FX
Audio & Video Connectors 57GB3FX
3 PIN DIN FEM RECPT, RoHS

3 PIN DIN FEM RECPT, RoHS

Buy Now
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7665 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
89K7665
Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 89K7665
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Receptacle; Straight; Metal Recessed - 70214275 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle; Straight; Metal Recessed
70214275
DIN Receptacle; Straight; Metal Recessed 70214275
DIN Receptacle; Straight; Metal Recessed

DIN Receptacle; Straight; Metal Recessed

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57GB3FX SC2076-ND 57GB3FX 57GB3FX 89K7665 70214275
Product Name DIN Panel Mount Circular Connector Assemblies Connectors Circular, Industrial, DIN Style Audio & Video Connectors Connector, Din, Jack, 3 Position; No. Of Contacts Switchcraft/conxall DIN Receptacle; Straight; Metal Recessed
Connector Type Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector Audio / Video Audio / Video; DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data