"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
22 MODII HDR DRRA SHRD LF
CONN HEADER R/A 22POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-87579-8-ND | 22R8166 | 5-87579-8 |
| Product Name | Headers, Male Pins | 22 Modii Hdr Drra Shrd Lf Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |