Switchcraft, Inc. DIN Panel Mount 57HB5FX

Description
DIN Panel Mount Connector, Female recepticle with ground contact, 3 contacts at 180°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, Female recepticle with ground contact, 3 contacts at 180°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 57HB5FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
57HB5FX
DIN Panel Mount 57HB5FX
DIN Panel Mount Connector, Female recepticle with ground contact, 3 contacts at 180°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, Female recepticle with ground contact, 3 contacts at 180°, flared solder terminals
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 57HB5FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
57HB5FX
Connectors Circular, Industrial, DIN Style 57HB5FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
57HB5FX
Audio & Video Connectors 57HB5FX
5 PIN DIN FEM LKG RECPT, RoHS

5 PIN DIN FEM LKG RECPT, RoHS

Buy Now
Circular Connector Assemblies - SC2418-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2418-ND
Circular Connector Assemblies SC2418-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connector, Audio; DIN Receptacle - 70214228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Audio; DIN Receptacle
70214228
Connector, Audio; DIN Receptacle 70214228
Connector, Audio; DIN Receptacle

Connector, Audio; DIN Receptacle

Supplier's Site
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7668 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
89K7668
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 89K7668
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57HB5FX 57HB5FX 57HB5FX SC2418-ND 70214228 89K7668
Product Name DIN Panel Mount Connectors Circular, Industrial, DIN Style Audio & Video Connectors Circular Connector Assemblies Connector, Audio; DIN Receptacle Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors; DIN Connector Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data