TE Connectivity Card Edge Connectors 583861-3

Description
Card Edge Connectors
Request a Quote Datasheet
Description
Card Edge Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Card Edge Connectors
583861-3
Card Edge Connectors 583861-3
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Edge Connector Housings - 583861-3-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
583861-3-ND
Card Edge Connector Housings 583861-3-ND
"80 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

"80 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount"

Buy Now Datasheet
Card Edge Connectors - Housings - 583861-3 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
583861-3
Card Edge Connectors - Housings 583861-3
CONN CARDEDGE HSG 80POS .100 BLK

CONN CARDEDGE HSG 80POS .100 BLK

Supplier's Site Datasheet
Tw-Lf Crp Hsg 40 Pos Amp - Te Connectivity - 76AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Tw-Lf Crp Hsg 40 Pos Amp - Te Connectivity
76AC9403
Tw-Lf Crp Hsg 40 Pos Amp - Te Connectivity 76AC9403
TW-LF CRP HSG 40 POS

TW-LF CRP HSG 40 POS

Supplier's Site
Tw-Lf Crp Hsg 40 Pos Rohs Compliant Amp - Te Connectivity - 86C8254 - Newark, An Avnet Company
Chicago, IL, United States
Tw-Lf Crp Hsg 40 Pos Rohs Compliant Amp - Te Connectivity
86C8254
Tw-Lf Crp Hsg 40 Pos Rohs Compliant Amp - Te Connectivity 86C8254
TW-LF CRP HSG 40 POS ROHS COMPLIANT: YES

TW-LF CRP HSG 40 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583861-3 583861-3-ND 583861-3 76AC9403
Product Name Card Edge Connectors Card Edge Connector Housings Card Edge Connectors - Housings Tw-Lf Crp Hsg 40 Pos Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details