Anderson Power Products Silver Plated Wire Contacts, 6 AWG 5900-BK

Description
Silver Plated Wire Contacts, 6 AWG, High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Description
Silver Plated Wire Contacts, 6 AWG, High Mating Force Also found in: /Powerpole® 75/SB 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silver plated Powerpole® contact for 6 AWG (13.3 mm²) wire, rated for 70 amperes at 600 V AC/DC, with a contact resistance of 0.20 milliohms and a retention force of 50 lbf (222 N). Designed for use in H06 insert arrangements, it operates from -20 to 105 °C and meets UL94 V-0 flammability standards. The contact is compatible with Powerpole® housings and features a high detent for secure mating.

Datasheet Summary
Powered by GS/AI

Silver plated Powerpole® contact for 6 AWG (13.3 mm²) wire, rated for 70 amperes at 600 V AC/DC, with a contact resistance of 0.20 milliohms and a retention force of 50 lbf (222 N). Designed for use in H06 insert arrangements, it operates from -20 to 105 °C and meets UL94 V-0 flammability standards. The contact is compatible with Powerpole® housings and features a high detent for secure mating.

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Wire Contacts, 6 AWG - 5900-BK - Anderson Power Products
Sterling, MA, United States
Silver Plated Wire Contacts, 6 AWG
5900-BK
Silver Plated Wire Contacts, 6 AWG 5900-BK
Silver Plated Wire Contacts, 6 AWG, High Mating Force Also found in: /Powerpole® 75/SB 50

Silver Plated Wire Contacts, 6 AWG, High Mating Force Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-5900-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-5900-BK-ND
Blade Type Power Connector Contacts 2243-5900-BK-ND
Blade Contact 6 AWG Crimp Non-Gendered Silver

Blade Contact 6 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
5900-BK
Power Connectors 5900-BK
PP75 SB50 CON 6 BULK

PP75 SB50 CON 6 BULK

Buy Now
Swedesboro, NJ, United States
Contacts
5900-BK
Contacts 5900-BK
PP75-CNT-#6 AWG (B00376P1)

PP75-CNT-#6 AWG (B00376P1)

Buy Now
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 29C5359 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Anderson Power Products
29C5359
Contact, 6Awg, Crimp; Product Range Anderson Power Products 29C5359
CONTACT, 6AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:PP75, SB50 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 50 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pp75 Sb50 Con 6 Bulk Rohs Compliant Anderson Power Products - 72M5341 - Newark, An Avnet Company
Chicago, IL, United States
Pp75 Sb50 Con 6 Bulk Rohs Compliant Anderson Power Products
72M5341
Pp75 Sb50 Con 6 Bulk Rohs Compliant Anderson Power Products 72M5341
PP75 SB50 CON 6 BULK ROHS COMPLIANT: YES

PP75 SB50 CON 6 BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5900-BK 2243-5900-BK-ND 5900-BK 29C5359 72M5341
Product Name Silver Plated Wire Contacts, 6 AWG Blade Type Power Connector Contacts Power Connectors Contact, 6Awg, Crimp; Product Range Anderson Power Products Pp75 Sb50 Con 6 Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products