Non-Gendered Contact Tin 20 AWG Crimp
Non-Gendered Contact Tin 20 AWG Crimp
LOCKING CLIP CONTACT, SOCKET, 3A, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Current Rating:3A RoHS Compliant: Yes
LOCKING CLIP, 20AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Model "K" machines; Wire Size AWG Min:20AWG; ContactRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A36217TR-ND | 47P0840 | 83AC6246 |
| Product Name | Rectangular Connector Contacts | Locking Clip Contact, Socket, 3A, Crimp; Product Range Amp - Te Connectivity | Locking Clip, 20Awg; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |